WIKA Instrument, LP Thermocouples 14047931

Description
TSD-30 ; -20 ... +80 °C; deux points de
Request a Quote
Description
TSD-30 ; -20 ... +80 °C; deux points de
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - 2218307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples
2218307
Thermocouples 2218307
TSD-30 ; -20 ... +80 °C; deux points de

TSD-30 ; -20 ... +80 °C; deux points de

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2218307
Product Name Thermocouples
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details