BIT HOLDER SYSTEM 4; Tip Size 1:4mm; Tip Size 2:-; Blade Length:135mm; Overall Length:135mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; For Use With:C 4 (4mm) Bits; Length:135mm; Tip Style 1:HEX 4mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M8995 |
| Product Name | Bit Holder System 4; Tip Size 1 Wiha |