EXTENSION SYSTEM 6; Tip Size 1:6mm; Tip Size 2:6mm; Blade Length:166mm; Overall Length:166mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:6mm; Length:164mm; Tip Style 1:6mm HEX; Tool Body Material:Chrome Vanadium RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M8991 |
| Product Name | Extension System 6; Tip Size 1 Wiha |