MINI KEY SET, HEX/SL/PH; Kit Contents:0.7mm, 0.9mm, 1.3mm, 1.5mm, 2m Hex, 1.5mm, 2mm Slotted, PH00 Phillips Bits; Product Range:-; SVHC:No SVHC (27-Jun-2018); Tool Body Material:Chrome Vanadium Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M8391 |
| Product Name | Mini Key Set, Hex/sl/ph; Kit Contents Wiha |