SOCKET, UNIVERSAL, 3/8"; Socket Type:-; AF Size - Metric:-; AF Size - Imperial:-; Drive Size - Imperial:3/8"; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:53.5mm; Overall Length:53.5mm; Pin Diameter:25.4mm; Tool Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M6347 |
| Product Name | Socket, Universal, 3/8; Socket Type Wiha |