NUT DRIVER, 13MM X 125MM; Drive Size - Metric:13mm; Blade Length - Metric:125mm; Overall Length - Metric:157mm; Drive Size - Imperial:-; Blade Length - Imperial:4.9"; Overall Length - Imperial:6.2"; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4839 |
| Product Name | Nut Driver, 13Mm X 125Mm; Drive Size Metric Wiha |