Wiha Quality Tools Screw and Nut Drivers 96430

Description
3mm Hex Screwdriver
Request a Quote Datasheet
Description
3mm Hex Screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-1547-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-1547-ND
Screw and Nut Drivers 431-1547-ND
3mm Hex Screwdriver

3mm Hex Screwdriver

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 431-1547-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 48-22-2114 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Slotted
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver Bit Sets - 215916 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details