Wiha Quality Tools
Screw and Nut Drivers
96313
Description
1.3mm Hex Screwdriver
Request a Quote
Email Supplier
Datasheet
Description
1.3mm Hex Screwdriver
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
96313-ND |
|
Product Name
|
Screw and Nut Drivers |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Size
0.0984 inch (2.5 mm)
Drive Details
2.5mm x 0.4mm
View Details
3 suppliers
Ebinger Manufacturing Corp.
Drive Type
Slotted
Overall Length
6.5 inch (165 mm)
Shank Length
4 inch (102 mm)
View Details