3/8" GRIPPER NUT DRIVER, WRENCH, 80N-M; Torque Tool Style:Wrench; Torque Range ft-lb:59ft-lb; Torque Range N-m:80N-m; Drive Size - Metric:10mm; Drive Size - Imperial:0.375"; Overall Length:53.5mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4865 |
| Product Name | 3/8 Gripper Nut Driver, Wrench, 80N-M; Torque Tool Style Wiha |