HEX KEY, T HANDLE, 8MM X 100MM; AF Size - Metric:8mm; AF Size - Imperial:0.31"; Hex Key Type:T Handle; Long Arm Length:100mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4830 |
| Product Name | Hex Key, T Handle, 8Mm X 100Mm; Af Size Metric Wiha |