The Hex Key, T Handle, 5Mm X 350Mm is designed for metric applications, featuring a long arm length of 350mm for enhanced leverage and reach. The tool is constructed with a hexagonal ball end, allowing for angled access to fasteners, which can be particularly useful in tight spaces. It is nickel-plated for corrosion resistance, ensuring durability over time. This product is compliant with RoHS standards and does not contain any substances of very high concern (SVHC). The T-handle design provides a comfortable grip, making it suitable for various assembly and maintenance tasks.
HEX KEY, T HANDLE, 5MM X 350MM; AF Size - Metric:5mm; AF Size - Imperial:0.2"; Hex Key Type:T Handle; Long Arm Length:350mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4828 |
| Product Name | Hex Key, T Handle, 5Mm X 350Mm; Af Size Metric Wiha |