Wiha Quality Tools Tool Pouch, 9.75 X 7.25 X 3, Blk/gry; Bag Type Wiha 91473

Description
TOOL POUCH, 9.75" X 7.25" X 3", BLK/GRY; Bag Type:Tool / Belt Pouch; Bag Material:Nylon; External Height - Imperial:7.3"; External Height - Metric:184.2mm; External Width - Imperial:9.8"; External Width - Metric:247.7mm RoHS Compliant: Yes
Datasheet
Description
TOOL POUCH, 9.75" X 7.25" X 3", BLK/GRY; Bag Type:Tool / Belt Pouch; Bag Material:Nylon; External Height - Imperial:7.3"; External Height - Metric:184.2mm; External Width - Imperial:9.8"; External Width - Metric:247.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Pouch, 9.75 X 7.25 X 3, Blk/gry; Bag Type Wiha - 98AC5584 - Newark, An Avnet Company
Chicago, IL, United States
Tool Pouch, 9.75 X 7.25 X 3, Blk/gry; Bag Type Wiha
98AC5584
Tool Pouch, 9.75 X 7.25 X 3, Blk/gry; Bag Type Wiha 98AC5584
TOOL POUCH, 9.75" X 7.25" X 3", BLK/GRY; Bag Type:Tool / Belt Pouch; Bag Material:Nylon; External Height - Imperial:7.3"; External Height - Metric:184.2mm; External Width - Imperial:9.8"; External Width - Metric:247.7mm RoHS Compliant: Yes

TOOL POUCH, 9.75" X 7.25" X 3", BLK/GRY; Bag Type:Tool / Belt Pouch; Bag Material:Nylon; External Height - Imperial:7.3"; External Height - Metric:184.2mm; External Width - Imperial:9.8"; External Width - Metric:247.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 98AC5584
Product Name Tool Pouch, 9.75 X 7.25 X 3, Blk/gry; Bag Type Wiha
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details