HEX NUT DRIVER, 11MM, 243MM; Drive Size - Metric:11mm; Blade Length - Metric:125mm; Overall Length - Metric:243mm; Drive Size - Imperial:-; Blade Length - Imperial:4.9"; Overall Length - Imperial:9.6"; Product Range:SoftFinish RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4815 |
| Product Name | Hex Nut Driver, 11Mm, 243Mm; Drive Size Metric Wiha |