SLOTTED SCREWDRIVER, 6.5MM, 268MM; Tip Size:6.5mm; Blade Length:150mm; Overall Length:268mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4860 |
| Product Name | Slotted Screwdriver, 6.5Mm, 268Mm; Tip Size Wiha |