The Hexagon Bit Set, XL, SL/PH/PZ, 31Pc from Wiha includes a variety of bits suitable for different applications. The set features bits ranging from 4.5 mm to 6.5 mm for slot, PH1 to PH3 for Phillips, PZ1 to PZ3 for Pozi, and T10 to T40 for Torx. It comes with a universal holder that has a 1/4" drive, allowing for compatibility with various tools. The bits are designed for durability and ease of use, making them suitable for both professional and DIY projects. The product is RoHS compliant and does not contain any SVHC substances as of June 2018.
HEXAGON BIT SET, XL, SL/PH/PZ, 31PC; Kit Contents:4.5 to 6.5mm Slot, PH1 to PH3 Phillips, PZ1 to PZ3 Pozi, T10 to T40 Torx, Universal Holder 1/4"; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M2280 |
| Product Name | Hexagon Bit Set, Xl, Sl/ph/pz, 31Pc; Kit Contents Wiha |