TOOL, HEX BIT, STEEL, 0.035INCH; Bit Type:Hex; Hex Bit Size:0.035"; Length:28mm; Product Range:Wiha Hex Inch Power Bits; Tool Body Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23C8394 |
| Product Name | Tool, Hex Bit, Steel, 0.035Inch; Bit Type Wiha |