Wiha Quality Tools Sockets, Handles 71340

Description
Socket Hex Replaceable Bit 10mm
Request a Quote Datasheet
Description
Socket Hex Replaceable Bit 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 71340W-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
71340W-ND
Sockets, Handles 71340W-ND
Socket Hex Replaceable Bit 10mm

Socket Hex Replaceable Bit 10mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drive Sockets and Adapters
Product Number 71340W-ND
Product Name Sockets, Handles
Product Type Socket Set (Sockets Only); Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1882988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4471 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details