HEX BIT HOLDER, MAGNETIC 58MM; Length:58mm; For Use With:DIN 3126, ISO 1173, Style D 6.3; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material:Chrome Vanadium Steel; Shank Size:1/4"; Tip / Nozzle Size:1/4"; Tip / Nozzle Style:Hex; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 98M7279 |
| Product Name | Hex Bit Holder, Magnetic 58Mm; Length Wiha |