HEX BIT, HEXAGON 2.5MM, 25MM; Bit Type:Hex; Hex Bit Size:2.5mm; Length:25mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Material:Chrome Vanadium Steel; Standard:DIN 3126, ISO 1173, Form C 6,3; Tip / Nozzle Size:2.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 97M3507 |
| Product Name | Hex Bit, Hexagon 2.5Mm, 25Mm; Bit Type Wiha |