SLOTTED SCREWDRIVER, 3.5MM, 204MM; Tip Size:3.5mm; Blade Length:100mm; Overall Length:204mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019); Tip / Nozzle Size:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4805 |
| Product Name | Slotted Screwdriver, 3.5Mm, 204Mm; Tip Size Wiha |