The Screwdriver Set, 11Pc, includes a SoftFinish® telescopic screwdriver handle designed for the SYSTEM 6 interchangeable blade system. This set features a variety of blade types, including Slotted, Phillips, Pozidriv, TORX, and Hex bits, making it suitable for diverse applications. The blades can be quickly combined, extended, and exchanged, allowing for flexibility and versatility in use. The set includes blades with sizes ranging from PH1 to PH2, PZ1 to PZ2, and T10 to T40, among others. The design incorporates a press sleeve for easy blade release and a release sleeve that securely holds the blade in place. This product is RoHS compliant and does not contain any SVHC as of January 2019.
SCREWDRIVER SET, 11PC; Kit Contents:11 Pcs of Screwdriver Handle, Slotted, Phillips, Pozidriv, TORX, Hex Bits; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4800 |
| Product Name | Screwdriver Set, 11Pc; Kit Contents Wiha |