Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
WIHA QUALITY TOOLS
56917 -- HEX, TORX KEYS
Wiha Quality Tools
Hex, Torx Keys
56917
Description
"Hex Key L-Key 3mm 5.04"" (128.0mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Hex Key L-Key 3mm 5.04"" (128.0mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
56917-ND
Hex, Torx Keys
56917-ND
"Hex Key L-Key 3mm 5.04"" (128.0mm)"
"Hex Key L-Key 3mm 5.04"" (128.0mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wrenches
Product Number
56917-ND
Product Name
Hex, Torx Keys
Type
Key
Unlock Full Specs
to access all available technical data
Similar Products
Lowell Corporation
Quad Square Distribution Linemans Wrench
8D4T1
Specs
Type
Socket
Drive Size
1.12 inch (28.57 mm)
Wrench Length
13.25 inch (337 mm)
View Details
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 18" Long
148-3018
Specs
Wrench Length
18 inch (457 mm)
View Details
Kuriyama of America, Inc.
2 in. Size Spanner Wrench|Master File
SW200
Specs
Type
Spanner Wrench
Drive Size
2 inch (50.8 mm)
Wrench Weight
0.6000 lbs (0.2721 kg)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/100NM
1-TTS/100NM
Specs
Type
Torque
View Details