Manufacturer: Wiha
Win Source Part Number: 907334-54040
Series: MagicRing®
Features: Hex Key T-Handle 4mm 6.93" (176.0mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
Other Part Number: 431-1196, 54040-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907334-54040 |
| Product Name | Unclassified - 54040 |