Wiha Quality Tools Hex, Torx Keys 54008

Description
"Hex Key T-Handle 7/64"" 5.91"" (150.0mm)"
Request a Quote Datasheet
Description
"Hex Key T-Handle 7/64"" 5.91"" (150.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 54008-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
54008-ND
Hex, Torx Keys 54008-ND
"Hex Key T-Handle 7/64"" 5.91"" (150.0mm)"

"Hex Key T-Handle 7/64"" 5.91"" (150.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 54008-ND
Product Name Hex, Torx Keys
Type Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details