DRIVER, T HANDLE, BALL, HEXAGON, 5MM; Overall Length:182mm; Hex Tip Size:5mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:5mm; AF Width:5mm; Blade Length:150mm; Screwdriver Type:Hex; Tip / Nozzle Size:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1870 |
| Product Name | Driver, T Handle, Ball, Hexagon, 5Mm; Overall Length Wiha |