Manufacturer: Wiha
Win Source Part Number: 906998-50050
Features: Combination Wrench 5/8" 7.87" (200.0mm) Length
Package: Box
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906998-50050 |
| Product Name | Unclassified - 50050 |