Wiha Quality Tools Screwdriver Sets 45296

Description
Screwdriver with bit magazine PocketMax®
Request a Quote
Description
Screwdriver with bit magazine PocketMax®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2546591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2546591
Screwdriver Sets 2546591
Screwdriver with bit magazine PocketMax®

Screwdriver with bit magazine PocketMax®

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2546591
Product Name Screwdriver Sets
Drive Type Crosshead; Slotted; Phillips, Pozidriv, Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 36-240 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
2 suppliers
Screwdriver - SDP-2-ST - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.38 inch (85.72 mm)
View Details