ESD TWEEZER, 117MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:117mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1854 |
| Product Name | Esd Tweezer, 117Mm; Tweezer Type Wiha |