TWEEZER, ESD, STAINLESS STEEL, 125MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:125mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1851 |
| Product Name | Tweezer, Esd, Stainless Steel, 125Mm; Tweezer Type Wiha |