The Wiha ESD Tweezer, 120mm (part number 28C1850) is designed for static-sensitive applications, featuring a surface resistance of 10^6 to 10^9 Ohms, making it ESD safe. Constructed from Vommaloy, a special stainless steel, these tweezers are anti-magnetic and acid resistant, ensuring durability and reliability in various environments. The tweezers have a straight, flat tip suitable for precision tasks and a textured gripping surface for improved handling. They are hypoallergenic, making them suitable for use in sensitive applications. This product is also RoHS compliant, aligning with environmental standards.
ESD TWEEZER, 120MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1850 |
| Product Name | Esd Tweezer, 120Mm; Tweezer Type Wiha |