The Wiha ESD Tweezer, 120mm (part number 28C1849) is designed for static-sensitive applications, featuring a surface resistance of 10^6 to 10^9 Ohms. Constructed from Vommaloy, a special stainless steel that is anti-magnetic and acid resistant, this tweezer is both durable and hypoallergenic. It has a fine point tip, making it suitable for precision tasks in electronics assembly and handling small components. The textured gripping surface enhances control and reduces the risk of slippage during use. This tweezer is compliant with RoHS standards, ensuring it meets environmental regulations.
ESD TWEEZER, 120MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Curve, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1849 |
| Product Name | Esd Tweezer, 120Mm; Tweezer Type Wiha |