ESD TWEEZER, 130MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Round; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1833 |
| Product Name | Esd Tweezer, 130Mm; Tweezer Type Wiha |