The Wiha ESD Tweezer, 130mm, is designed for precision handling in ESD-sensitive environments. It features a straight pointed tip and is constructed from Vommaloy, a special stainless steel that is anti-magnetic and acid resistant. The tweezers have a surface resistance of 10^6 to 10^9 Ohms, ensuring they are static dissipative and ESD safe. The hypoallergenic coating and textured gripping surface enhance usability and comfort during operation. This tool is suitable for tasks requiring fine manipulation of small components, making it ideal for electronics assembly and repair.
ESD TWEEZER, 130MM; Tweezer Type:ESD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28C1832 |
| Product Name | Esd Tweezer, 130Mm; Tweezer Type Wiha |