Wiha Quality Tools Universal Joints 44001

Description
SB 246-82 Double Joint Key
Request a Quote
Description
SB 246-82 Double Joint Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Joints - 2805982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Universal Joints
2805982
Universal Joints 2805982
SB 246-82 Double Joint Key

SB 246-82 Double Joint Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Universal Joints
Product Number 2805982
Product Name Universal Joints
Operating Angle 3 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB-R - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.28 inch (32 to 58 mm)
Bore 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Carbon Steel, Double Joint, 104mm Overall Length Universal Joint - A 5Q 8MDG2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 102 In-lbs (117 kg-cm)
Material Alloy Steel
View Details
Universal Joints - 7906772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
S Series - STK - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 1327 to 11504 In-lbs (1531 to 13265 kg-cm)
View Details