HEX NUT DRIVER, 160 X 60 X 4MM; Drive Size - Metric:4mm; Blade Length - Metric:60mm; Overall Length - Metric:160mm; Drive Size - Imperial:0.157"; Blade Length - Imperial:2.36"; Overall Length - Imperial:6.3"; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH1743 |
| Product Name | Hex Nut Driver, 160 X 60 X 4Mm; Drive Size Metric Wiha |