Wiha Quality Tools Screwdrivers 43679

Description
273P PicoFinish ESD 0,7 (0,028'') x 40 m
Request a Quote
Description
273P PicoFinish ESD 0,7 (0,028'') x 40 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805966
Screwdrivers 2805966
273P PicoFinish ESD 0,7 (0,028'') x 40 m

273P PicoFinish ESD 0,7 (0,028'') x 40 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805966
Product Name Screwdrivers
Drive Details 0.7 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - 36-243 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1250 inch (3.17 mm)
Drive Details 1/8 Inch
View Details
2 suppliers
Screwdriver - SDP-2-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 12 inch (305 mm)
View Details