Wiha Quality Tools Screwdrivers 42455

Description
265P PicoFinish 7,0 x 60 mm
Request a Quote
Description
265P PicoFinish 7,0 x 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805927
Screwdrivers 2805927
265P PicoFinish 7,0 x 60 mm

265P PicoFinish 7,0 x 60 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805927
Product Name Screwdrivers
Drive Details 7 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - 36-241 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.56 inch (167 mm)
Shank Length 3 inch (76.2 mm)
View Details
2 suppliers
Screwdriver - 039.002.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 10 inch (254 mm)
View Details