Wiha Quality Tools Screwdrivers 42450

Description
265P PicoFinish 4,0 x 60 mm
Request a Quote
Description
265P PicoFinish 4,0 x 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2805923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805923
Screwdrivers 2805923
265P PicoFinish 4,0 x 60 mm

265P PicoFinish 4,0 x 60 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805923
Product Name Screwdrivers
Drive Details 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Bits - 2042217 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details
1/4" x 1-1/2" Standard Screwdriver – Stubby - DWHT66368 - DEWALT Industrial Tool Co.
Specs
Type Stubby Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details