HEX NUT DRIVER, 2.5MM, 160MM; Drive Size - Metric:2.5mm; Blade Length - Metric:60mm; Overall Length - Metric:160mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.3"; Product Range:PicoFinish RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5278 |
| Product Name | Hex Nut Driver, 2.5Mm, 160Mm; Drive Size Metric Wiha |