SCREWDRIVER, HEXAGON, 1.5MM, 150MM; Overall Length:150mm; Hex Tip Size:1.5mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:50mm; Weight:18.3g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5274 |
| Product Name | Screwdriver, Hexagon, 1.5Mm, 150Mm; Overall Length Wiha |