SCREWDRIVER, HEXAGON, 2.5MM, 160MM; Overall Length:160mm; Hex Tip Size:2.5mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:60mm; Weight:17g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5271 |
| Product Name | Screwdriver, Hexagon, 2.5Mm, 160Mm; Overall Length Wiha |