SCREWDRIVER, HEXAGON, 1.3MM, 134MM; Overall Length:134mm; Hex Tip Size:1.3mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:40mm; Weight:12.5g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5268 |
| Product Name | Screwdriver, Hexagon, 1.3Mm, 134Mm; Overall Length Wiha |