The Wiha Screwdriver, Hexagon, 0.9mm, has an overall length of 134mm and a blade length of 40mm. It is designed for precision tasks, making it suitable for applications requiring a small hex tip size. The screwdriver weighs 12.5g and is compliant with RoHS regulations. This tool is part of the PicoFinish series, which is known for its ergonomic design and high-quality materials, ensuring durability and ease of use in various engineering projects.
SCREWDRIVER, HEXAGON, 0.9MM, 134MM; Overall Length:134mm; Hex Tip Size:0.9mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:40mm; Weight:12.5g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5267 |
| Product Name | Screwdriver, Hexagon, 0.9Mm, 134Mm; Overall Length Wiha |