The Wiha PicoFinish® fine screwdriver features a hexagon tip size of 0.7mm and an overall length of 134mm, making it suitable for precision fastening tasks in mechanics, model-making, and hobby activities. The screwdriver is constructed from chrome-vanadium-moly
SCREWDRIVER, HEXAGON, 0.7MM, 134MM; Overall Length:134mm; Hex Tip Size:0.7mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Blade Length:40mm; Weight:12.3g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64AH9743 |
| Product Name | Screwdriver, Hexagon, 0.7Mm, 134Mm; Overall Length Wiha |