SLOTTED SCREWDRIVER, 3.5MM, 160MM; Tip Size:3.5mm; Blade Length:60mm; Overall Length:160mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Weight:21g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5260 |
| Product Name | Slotted Screwdriver, 3.5Mm, 160Mm; Tip Size Wiha |