SLOTTED SCREWDRIVER, 2.5MM, 150MM; Tip Size:2.5mm; Blade Length:50mm; Overall Length:150mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Weight:16.3g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5257 |
| Product Name | Slotted Screwdriver, 2.5Mm, 150Mm; Tip Size Wiha |