SLOTTED SCREWDRIVER, 1.5MM, 154MM; Tip Size:1.5mm; Blade Length:60mm; Overall Length:154mm; Product Range:PicoFinish Series ; SVHC:No SVHC (15-Jan-2019); Weight:12.1g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5252 |
| Product Name | Slotted Screwdriver, 1.5Mm, 154Mm; Tip Size Wiha |