SLOTTED SCREWDRIVER, 0.8MM, 134MM; Tip Size:0.8mm; Blade Length:40mm; Overall Length:134mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Weight:12g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5249 |
| Product Name | Slotted Screwdriver, 0.8Mm, 134Mm; Tip Size Wiha |