The Robertson Bit, Rob1 X 50Mm, is a hex bit designed for use with power tools and manual screwdrivers. It features a length of 50 mm and is compatible with Robertson screw types, specifically size ROB1. The bit is manufactured by Wiha and is compliant with RoHS regulations, ensuring it meets environmental safety standards. This bit is suitable for applications requiring a secure grip and efficient torque transfer, making it a practical choice for various engineering and assembly tasks.
ROBERTSON BIT, ROB1 X 50MM; Bit Type:Robertson; Hex Bit Size:ROB1; Length:50mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5211 |
| Product Name | Robertson Bit, Rob1 X 50Mm; Bit Type Wiha |