The Pozidriv Bit, PZ3 X 50mm, is designed for use with Pozidriv screws, featuring a hex bit size of PZ3. This bit is 50mm in length, making it suitable for applications requiring extended reach. The product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC) as of January 15, 2019. It is manufactured by Wiha and distributed by Newark, an Avnet Company. This bit is a practical choice for engineers looking for reliable and compliant fastening solutions.
POZIDRIV BIT, PZ3 X 50MM; Bit Type:Pozidriv; Hex Bit Size:PZ3; Length:50mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5193 |
| Product Name | Pozidriv Bit, Pz3 X 50Mm; Bit Type Wiha |